Vishay Intertechnology, Inc. Through Hole Resistors CP0005200R0JB143

Description
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety
Request a Quote Datasheet
Description
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0005200R0JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0005200R0JB143-ND
Through Hole Resistors CP0005200R0JB143-ND
200 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety

200 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety

Buy Now Datasheet
Res Metal Oxide|Wirewound 200 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0005200R0JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 200 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0005200R0JB143
Res Metal Oxide|Wirewound 200 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP0005200R0JB143
Res Metal Oxide|Wirewound 200 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 200 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP0005200R0JB143-ND CP0005200R0JB143
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 200 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details