Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00051R500JB143

Description
Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00051R500JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00051R500JB143
Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00051R500JB143
Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051R500JB143
Product Name Res Metal Oxide|Wirewound 1.5 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details