Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP00051R200JR03

Description
Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP00051R200JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP00051R200JR03
Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP00051R200JR03
Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051R200JR03
Product Name Res Metal Oxide|Wirewound 1.2 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-2176470-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722220 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details