Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00051R000KE14

Description
Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00051R000KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00051R000KE14
Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP00051R000KE14
Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP00051R000KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00051R000KE14-ND
Through Hole Resistors CP00051R000KE14-ND
1 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP00051R000KE14 CP00051R000KE14-ND
Product Name Res Wirewound|Metal Oxide 1 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers