Vishay Intertechnology, Inc. Wirewound Resistors 5watts 1ohms 10% CP00051R000KB14

Description
Wirewound Resistors 5watts 1ohms 10%
Request a Quote
Description
Wirewound Resistors 5watts 1ohms 10%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 1ohms 10% - CP00051R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 1ohms 10%
CP00051R000KB14
Wirewound Resistors 5watts 1ohms 10% CP00051R000KB14
Wirewound Resistors 5watts 1ohms 10%

Wirewound Resistors 5watts 1ohms 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051R000KB14
Product Name Wirewound Resistors 5watts 1ohms 10%
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1311254 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details