Vishay Precision Group RES 1.0 OHM 5% 5W WIREWOUND AXL CP00051R000JE14

Description
RES 1.0ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 1.0ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 5% 5W WIREWOUND AXL - CP00051R000JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 5% 5W WIREWOUND AXL
CP00051R000JE14
RES 1.0 OHM 5% 5W WIREWOUND AXL CP00051R000JE14
RES 1.0ohm 5% 5W WIREWOUND AXL

RES 1.0ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - 541-4307-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4307-ND
Through Hole Resistors 541-4307-ND
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1R, 5%, Axial; Resistance Vishay - 69P4733 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1R, 5%, Axial; Resistance Vishay
69P4733
Wirewound Resistor, 1R, 5%, Axial; Resistance Vishay 69P4733
WIREWOUND RESISTOR, 1R, 5%, AXIAL; Resistance:1ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 1R, 5%, AXIAL; Resistance:1ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CP00051R000JE14 541-4307-ND 69P4733
Product Name RES 1.0 OHM 5% 5W WIREWOUND AXL Through Hole Resistors Wirewound Resistor, 1R, 5%, Axial; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1 ohms 1 ohms 1 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/8CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details