Vishay Intertechnology, Inc. RES 1.8K OHM 5% 5W MET OXIDE AXL CP00051K800JE14

Description
RES 1.8Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 1.8Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 5% 5W MET OXIDE AXL - CP00051K800JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 5% 5W MET OXIDE AXL
CP00051K800JE14
RES 1.8K OHM 5% 5W MET OXIDE AXL CP00051K800JE14
RES 1.8Kohm 5% 5W MET OXIDE AXL

RES 1.8Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051K800JE14
Product Name RES 1.8K OHM 5% 5W MET OXIDE AXL
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details