Vishay Intertechnology, Inc. RES 1.6K OHM 5% 5W MET OXIDE AXL CP00051K600JE14

Description
RES 1.6Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 1.6Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.6K OHM 5% 5W MET OXIDE AXL - CP00051K600JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6K OHM 5% 5W MET OXIDE AXL
CP00051K600JE14
RES 1.6K OHM 5% 5W MET OXIDE AXL CP00051K600JE14
RES 1.6Kohm 5% 5W MET OXIDE AXL

RES 1.6Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051K600JE14
Product Name RES 1.6K OHM 5% 5W MET OXIDE AXL
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details