Vishay Intertechnology, Inc. RES 1.3K OHM 5% 5W MET OXIDE AXL CP00051K300JB14

Description
RES 1.3Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 1.3Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 5% 5W MET OXIDE AXL - CP00051K300JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 5% 5W MET OXIDE AXL
CP00051K300JB14
RES 1.3K OHM 5% 5W MET OXIDE AXL CP00051K300JB14
RES 1.3Kohm 5% 5W MET OXIDE AXL

RES 1.3Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051K300JB14
Product Name RES 1.3K OHM 5% 5W MET OXIDE AXL
Resistance Range 1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details