Vishay Intertechnology, Inc. RES 1.2K OHM 5% 5W MET OXIDE AXL CP00051K200JB14

Description
RES 1.2Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 1.2Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 5% 5W MET OXIDE AXL - CP00051K200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 5% 5W MET OXIDE AXL
CP00051K200JB14
RES 1.2K OHM 5% 5W MET OXIDE AXL CP00051K200JB14
RES 1.2Kohm 5% 5W MET OXIDE AXL

RES 1.2Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00051K200JB14
Product Name RES 1.2K OHM 5% 5W MET OXIDE AXL
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers