Res Metal Oxide|Wirewound 19 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Win Source Part Number: 1052943-CP000519R00K
Category: Resistors>Through Hole Resistors
Series: CP
Features: Flame Proof, Safety
Package: Bulk
Standard Package: 1
Tolerance: ±10%
Temperature Coefficient: ±300ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 19 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.875" L x 0.375" W (22.22mm x 9.52mm)
Alternative Parts (Cross-Reference): CP001020R00KB14; CP000520R00JE14; CP000520R00JB14; CB5JB20R0; CA000218R00JR05; 25J20RE;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0080
Mfr: Vishay Dale
RoHS Status: RoHS non-compliant
RES 19 OHM 5W 10% AXIAL Product overview: CP000519R00KB14 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CP000519R00KB14 can be used for catalog matching and distributor lookup.
19 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CP000519R00KB14 | 1052943-CP000519R00KB14 | 53-CP000519R00KB14 | CP000519R00KB14-ND |
| Product Name | Res Metal Oxide|Wirewound 19 Ohm 10% 5W ¦300ppm/¦C AXL Thru-Hole Bulk | Resistors - Through Hole Resistors | 19 OHM 5W Resistor | Through Hole Resistors |
| Technology / Construction | MetalOxide; Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial | Axial Leads; Axial | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Temperature Coefficient | 300 ±ppm/°C | 300 ±ppm/°C | 300 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts | 5 watts |