Vishay Intertechnology, Inc. RES 15 OHM 5% 5W WIREWOUND AXL CP000515R00JB14

Description
RES 15ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet
Description
RES 15ohm 5% 5W WIREWOUND AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 5% 5W WIREWOUND AXL - CP000515R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 5% 5W WIREWOUND AXL
CP000515R00JB14
RES 15 OHM 5% 5W WIREWOUND AXL CP000515R00JB14
RES 15ohm 5% 5W WIREWOUND AXL

RES 15ohm 5% 5W WIREWOUND AXL

Supplier's Site
Through Hole Resistors - CPA-15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPA-15-ND
Through Hole Resistors CPA-15-ND
15 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

15 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000515R00JB14 CPA-15-ND
Product Name RES 15 OHM 5% 5W WIREWOUND AXL Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers