Vishay Precision Group RES 150 OHM 5% 5W MET OXIDE AXL CP0005150R0JE14

Description
RES 150ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 150ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 5% 5W MET OXIDE AXL - CP0005150R0JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5% 5W MET OXIDE AXL
CP0005150R0JE14
RES 150 OHM 5% 5W MET OXIDE AXL CP0005150R0JE14
RES 150ohm 5% 5W MET OXIDE AXL

RES 150ohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CPRC-150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPRC-150-ND
Through Hole Resistors CPRC-150-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

150 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet
Wirewound Resistor, 150R, 5%, Axial; Resistance Vishay - 10P9983 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150R, 5%, Axial; Resistance Vishay
10P9983
Wirewound Resistor, 150R, 5%, Axial; Resistance Vishay 10P9983
WIREWOUND RESISTOR, 150R, 5%, AXIAL; Resistance:150ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150R, 5%, AXIAL; Resistance:150ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CP0005150R0JE14 CPRC-150-ND 10P9983
Product Name RES 150 OHM 5% 5W MET OXIDE AXL Through Hole Resistors Wirewound Resistor, 150R, 5%, Axial; Resistance Vishay
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers