Vishay Intertechnology, Inc. RES 150 OHM 5% 5W MET OXIDE AXL CP0005150R0JB14

Description
RES 150ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet
Description
RES 150ohm 5% 5W MET OXIDE AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150 OHM 5% 5W MET OXIDE AXL - CP0005150R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5% 5W MET OXIDE AXL
CP0005150R0JB14
RES 150 OHM 5% 5W MET OXIDE AXL CP0005150R0JB14
RES 150ohm 5% 5W MET OXIDE AXL

RES 150ohm 5% 5W MET OXIDE AXL

Supplier's Site
Through Hole Resistors - CPC-150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPC-150-ND
Through Hole Resistors CPC-150-ND
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

150 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Metal Oxide Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005150R0JB14 CPC-150-ND
Product Name RES 150 OHM 5% 5W MET OXIDE AXL Through Hole Resistors
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details