Vishay Precision Group Through Hole Resistors CP000510R00KE14

Description
10 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
10 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP000510R00KE14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000510R00KE14-ND
Through Hole Resistors CP000510R00KE14-ND
10 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

10 Ohms ±10% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors 10 Ohm 10% 5W - CP000510R00KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10 Ohm 10% 5W
CP000510R00KE14
Wirewound Resistors 10 Ohm 10% 5W CP000510R00KE14
Wirewound Resistors 10 Ohm 10% 5W

Wirewound Resistors 10 Ohm 10% 5W

Supplier's Site
Wirewound Resistor, 10R, 10%, Axial; Resistance Vishay - 69P4746 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10R, 10%, Axial; Resistance Vishay
69P4746
Wirewound Resistor, 10R, 10%, Axial; Resistance Vishay 69P4746
WIREWOUND RESISTOR, 10R, 10%, AXIAL; Resistance:10ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10R, 10%, AXIAL; Resistance:10ohm; Product Range:CP Series; Power Rating:5W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CP000510R00KE14-ND CP000510R00KE14 69P4746
Product Name Through Hole Resistors Wirewound Resistors 10 Ohm 10% 5W Wirewound Resistor, 10R, 10%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details