Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000510R00JB31

Description
Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000510R00JB31 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000510R00JB31
Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk CP000510R00JB31
Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CP000510R00JB31-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP000510R00JB31-ND
Through Hole Resistors CP000510R00JB31-ND
10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

10 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP000510R00JB31 CP000510R00JB31-ND
Product Name Res Metal Oxide|Wirewound 10K Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalOxide; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 300 ±ppm/°C 300 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers