Vishay Intertechnology, Inc. RES 10K OHM 5% 5W MET OXIDE AXL CP000510K00JB14

Description
RES 10Kohm 5% 5W MET OXIDE AXL
Request a Quote
Description
RES 10Kohm 5% 5W MET OXIDE AXL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 5% 5W MET OXIDE AXL - CP000510K00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 5% 5W MET OXIDE AXL
CP000510K00JB14
RES 10K OHM 5% 5W MET OXIDE AXL CP000510K00JB14
RES 10Kohm 5% 5W MET OXIDE AXL

RES 10Kohm 5% 5W MET OXIDE AXL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000510K00JB14
Product Name RES 10K OHM 5% 5W MET OXIDE AXL
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers