Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP0005100R0JR03

Description
Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R - CP0005100R0JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
CP0005100R0JR03
Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R CP0005100R0JR03
Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0005100R0JR03
Product Name Res Metal Oxide|Wirewound 100 Ohm 5% 5W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details