Vishay Intertechnology, Inc. Wirewound Resistors 5watts 100ohms 5% CP0005100R0JB14

Description
Wirewound Resistors 5watts 100ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 100ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 100ohms 5% - CP0005100R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 100ohms 5%
CP0005100R0JB14
Wirewound Resistors 5watts 100ohms 5% CP0005100R0JB14
Wirewound Resistors 5watts 100ohms 5%

Wirewound Resistors 5watts 100ohms 5%

Supplier's Site
Through Hole Resistors - CPA-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CPA-100-ND
Through Hole Resistors CPA-100-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CP0005100R0JB14 CPA-100-ND
Product Name Wirewound Resistors 5watts 100ohms 5% Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers