Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk CP0003R5600JB14

Description
Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0003R5600JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0003R5600JB14
Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk CP0003R5600JB14
Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0003R5600JB14
Product Name Res Metal Oxide|Wirewound 560m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C3A9K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details