Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R CP0003R5100JR03

Description
Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R - CP0003R5100JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R
CP0003R5100JR03
Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R CP0003R5100JR03
Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0003R5100JR03
Product Name Res Metal Oxide|Wirewound 510m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details