Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk CP0003R3300JB143

Description
Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0003R3300JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0003R3300JB143
Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk CP0003R3300JB143
Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0003R3300JB143
Product Name Res Metal Oxide|Wirewound 330m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K9JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details