Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk CP0003R3000JB313

Description
Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0003R3000JB313 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0003R3000JB313
Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk CP0003R3000JB313
Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0003R3000JB313
Product Name Res Metal Oxide|Wirewound 300m Ohm 5% 3W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details