Vishay Intertechnology, Inc. Through Hole Resistors CP0003R2200KE66

Description
220 mOhms ±10% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
220 mOhms ±10% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP0003R2200KE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP0003R2200KE66-ND
Through Hole Resistors CP0003R2200KE66-ND
220 mOhms ±10% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound

220 mOhms ±10% 3W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number CP0003R2200KE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details