Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00038R200JB14

Description
Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00038R200JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00038R200JB14
Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00038R200JB14
Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00038R200JB14
Product Name Res Metal Oxide|Wirewound 8.2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details