Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000382R00KB143

Description
Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000382R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000382R00KB143
Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000382R00KB143
Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000382R00KB143
Product Name Res Metal Oxide|Wirewound 82 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details