Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00035R600KB143

Description
Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00035R600KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00035R600KB143
Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00035R600KB143
Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00035R600KB143
Product Name Res Metal Oxide|Wirewound 5.6 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details