Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00035R000KB14

Description
Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00035R000KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00035R000KB14
Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00035R000KB14
Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00035R000KB14
Product Name Res Metal Oxide|Wirewound 5 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 2-1879447-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers