Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00034R700KB14

Description
Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00034R700KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00034R700KB14
Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00034R700KB14
Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00034R700KB14
Product Name Res Metal Oxide|Wirewound 4.7 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details