Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00033K300JB14

Description
Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00033K300JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00033K300JB14
Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00033K300JB14
Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00033K300JB14
Product Name Res Metal Oxide|Wirewound 3.3K Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details