Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00032R200KE14

Description
Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00032R200KE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00032R200KE14
Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP00032R200KE14
Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00032R200KE14
Product Name Res Wirewound|Metal Oxide 2.2 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details