Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R CP00032R000JR03

Description
Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R - CP00032R000JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R
CP00032R000JR03
Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R CP00032R000JR03
Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00032R000JR03
Product Name Res Metal Oxide|Wirewound 2 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details