Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000325R00JB14

Description
Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000325R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000325R00JB14
Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000325R00JB14
Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000325R00JB14
Product Name Res Metal Oxide|Wirewound 25 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details