Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R CP00031R000KR03

Description
Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R - CP00031R000KR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
CP00031R000KR03
Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R CP00031R000KR03
Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00031R000KR03
Product Name Res Metal Oxide|Wirewound 1 Ohm 10% 3W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details