Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000310R00JE143

Description
Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000310R00JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000310R00JE143
Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP000310R00JE143
Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000310R00JE143
Product Name Res Wirewound|Metal Oxide 10 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - C3AR51JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details