Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP0003100R0JB14

Description
Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0003100R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0003100R0JB14
Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk CP0003100R0JB14
Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0003100R0JB14
Product Name Res Metal Oxide|Wirewound 100 Ohm 5% 3W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722196 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C752J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details