Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R5000JB14

Description
Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0002R5000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0002R5000JB14
Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R5000JB14
Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002R5000JB14
Product Name Res Wirewound|Metal Oxide 500m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details