Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R4300JE14

Description
Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0002R4300JE14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0002R4300JE14
Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R4300JE14
Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002R4300JE14
Product Name Res Wirewound|Metal Oxide 430m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176079-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details