Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R4000JB14

Description
Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk - CP0002R4000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
CP0002R4000JB14
Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk CP0002R4000JB14
Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002R4000JB14
Product Name Res Metal Oxide|Wirewound 400m Ohm 5% 2W ¦600ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers