Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00029R100JB14

Description
Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00029R100JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00029R100JB14
Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00029R100JB14
Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00029R100JB14
Product Name Res Metal Oxide|Wirewound 9.1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details