Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00026K800JE143

Description
Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00026K800JE143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00026K800JE143
Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00026K800JE143
Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00026K800JE143
Product Name Res Wirewound|Metal Oxide 6.8K Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details