Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002303R0JB14

Description
Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0002303R0JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0002303R0JB14
Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002303R0JB14
Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002303R0JB14
Product Name Res Metal Oxide|Wirewound 303 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C512J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1500 ohms
Tolerance 5 +/- %
View Details