Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CP00022R000JR03

Description
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CP00022R000JR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CP00022R000JR03
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R CP00022R000JR03
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00022R000JR03
Product Name Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details