Vishay Intertechnology, Inc. Through Hole Resistors CP00022R000JB14

Description
2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CP00022R000JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CP00022R000JB14-ND
Through Hole Resistors CP00022R000JB14-ND
2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Wirewound

2 Ohms ±5% 2W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00022R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00022R000JB14
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00022R000JB14
Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CP00022R000JB14-ND CP00022R000JB14
Product Name Through Hole Resistors Res Metal Oxide|Wirewound 2 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound MetalOxide; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers