Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CP00022K000KR03

Description
Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R - CP00022K000KR03 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
CP00022K000KR03
Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R CP00022K000KR03
Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00022K000KR03
Product Name Res Metal Oxide|Wirewound 2K Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers