Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002270R0KB14

Description
Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0002270R0KB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0002270R0KB14
Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002270R0KB14
Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002270R0KB14
Product Name Res Metal Oxide|Wirewound 270 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details