Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000220R00KB143

Description
Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP000220R00KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP000220R00KB143
Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP000220R00KB143
Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP000220R00KB143
Product Name Res Metal Oxide|Wirewound 20 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers