Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00021R000JB14

Description
Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP00021R000JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP00021R000JB14
Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP00021R000JB14
Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP00021R000JB14
Product Name Res Metal Oxide|Wirewound 1 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR56JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details