Vishay Intertechnology, Inc. Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002151R0KB143

Description
Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0002151R0KB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0002151R0KB143
Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002151R0KB143
Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002151R0KB143
Product Name Res Metal Oxide|Wirewound 151 Ohm 10% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details