Vishay Intertechnology, Inc. Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002150R0JB1485

Description
Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk - CP0002150R0JB1485 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
CP0002150R0JB1485
Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk CP0002150R0JB1485
Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CP0002150R0JB1485
Product Name Res Wirewound|Metal Oxide 150 Ohm 5% 2W ¦300ppm/¦C AXL Thru-Hole Bulk
Technology / Construction MetalOxide; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details